GMW18602

Poly (Phenylene Sulfide) – 30% Glass Fiber Reinforced, Impact Modified

active, Most Current
Organization: GMW
Publication Date: 1 October 2022
Status: active
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard specifies requirements of injection moldable 30% glass fiber reinforced, impact modified poly (phenylene sulfide) (PPS) for various applications.

Symbols.

The material abbreviation according to ISO 1043-1 is PPS-I-GF30 and to ISO 11469 is >PPS- I- GF30<.

Applicability.

Exhaust gas recirculation valve actuators and AC connection system components.

Remarks.

The standard specifies PPS-I-GF30 for three (3) categories:

• General purpose, GMW18602P-PPS-GF30

• Hydrolysis resistant, GMW18602P-PPS-GF30HR for demanding coolant applications

• Electrical insulating grade, GMW18602P-PPS-GF30E for high voltage electrical insulation

Document History

GMW18602
October 1, 2022
Poly (Phenylene Sulfide) – 30% Glass Fiber Reinforced, Impact Modified
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement