ANSI - X9.100-40-2

Check Image Tests Part 2: Application and Registration Procedures for Check Image Tests

active, Most Current
Organization: ANSI
Publication Date: 16 October 2008
Status: active
Page Count: 33
scope:

This Part 2 of ANSI X9.100-40 describes the application and registration procedures used to register check image tests that are formulated in accordance with ANSI X9.100-40 Part 1.

Part 1 of ANSI X9.100-40 defines the elements and structures for check image tests.

Check image tests that are submitted to X9 for consideration in accordance with this Part 2 standard shall be entered in the X9 Registry for Check Image Tests after the Application for a check image test is approved.

In this standard, the term "check" includes checks, substitute checks, and related check-sized financial items such as deposit tickets, cash tickets, and batch headers.

Although the initial application for this standard is to support check image tests pertaining to image quality, the standard is applicable to any check image test that has a business purpose and is compatible with the structure defined herein.

Document History

October 16, 2008
Check Image Tests Part 2: Application and Registration Procedures for Check Image Tests
This Part 2 of ANSI X9.100-40 describes the application and registration procedures used to register check image tests that are formulated in accordance with ANSI X9.100-40 Part 1. Part 1 of ANSI...
X9.100-40-2
October 16, 2008
Check Image Tests Part 2: Application and Registration Procedures for Check Image Tests
This Part 2 of ANSI X9.100-40 describes the application and registration procedures used to register check image tests that are formulated in accordance with ANSI X9.100-40 Part 1. Part 1 of ANSI...
March 22, 2006
Specifications for Check Image Tests Part 2: Application and Registration Procedures for Check Image Tests
Part 1 of defines the elements and structures for standard check image tests used by the financial industry to assess specific attributes of check images. The specification establishes a framework...

References

Advertisement