SNV - SN EN ISO 4943

Steel and cast iron - Determination of copper content - Flame atomic absorption spectrometric method

active, Most Current
Organization: SNV
Publication Date: 1 September 2022
Status: active
Page Count: 24
ICS Code (Ferrous metals in general): 77.080.01
scope:

This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron.

The method is applicable to copper contents in the range of 0,003 % (mass fraction) to 3,0 % (mass fraction).

Document History

SN EN ISO 4943
September 1, 2022
Steel and cast iron - Determination of copper content - Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...

References

Advertisement