SNV - SN EN ISO 8291

Vitreous and porcelain enamels - Method of test of self-cleaning properties

active, Most Current
Organization: SNV
Publication Date: 1 October 2022
Status: active
Page Count: 8
ICS Code (Enamels): 25.220.50
scope:

Scope and field of application

This International Standard specifies a method of test for the determination of the self-cleaning properties of vitreous and porcelain enamelled Walls of roasting devices, grills and baking devices; self-cleaning consists in the capacity first to absorb oil or fat in droplet form, and then to volatilize the greater part of the fat or oil by the sequential processes of distillation, decomposition, and combustion (referred to collectively as "combustion'" in the following text).

This International Standard is not applicable to pyrolytically cleaning vitreous and porcelain enamels.

Document History

SN EN ISO 8291
October 1, 2022
Vitreous and porcelain enamels - Method of test of self-cleaning properties
Scope and field of application This International Standard specifies a method of test for the determination of the self-cleaning properties of vitreous and porcelain enamelled Walls of roasting...

References

Advertisement