SNV - SN EN ISO 12625-4
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Tissue paper): | 85.080.20 |
scope:
This document specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a tensile-testing apparatus operating with a constant rate of elongation.
It also specifies the method of calculating the tensile index and the tensile energy absorption index.
Document History
SN EN ISO 12625-4
September 1, 2022
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption
This document specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
February 1, 2017
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption
A description is not available for this item.
February 1, 2006
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at break and tensile energy absorption (ISO 12625-4:2005)
A description is not available for this item.