NR/L2/SIG/30014/D115/DT4-01 ISSUE 1
Defined Correspondence Test - Point Detection & Correspondence Tests
inactive
| Organization: | NR |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 3 |
Document History
December 5, 2020
Signalling Works Testing Handbook: Defined Correspondence Test - Point Control, Detection and Correspondence Tests
PURPOSE:
These tests confirm the correct functioning of the signaller’s point control and detection indications.
These tests can be combined with the Local Function Tests, if they have not already...
September 6, 2014
Signalling Works Testing Handbook: Defined Correspondence Test - Point Control, Detection and Correspondence Tests
A description is not available for this item.
NR/L2/SIG/30014/D115/DT4-01 ISSUE 1
March 1, 2011
Defined Correspondence Test - Point Detection & Correspondence Tests
A description is not available for this item.