B690

Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy Seamless Pipe and Tube

active, Most Current
Publication Date: 1 October 2022
Status: active
Page Count: 4
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08367)2 cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special corrosive service and for heat-resisting applications.

Pipe and tube shall be supplied in the solution heat treated and descaled condition. When bright annealing is used, descaling is not necessary.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

The following safety hazards caveat pertains only to the test method portion, Section 12, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 Designation established in accordance with ASTM E527 and SAE S1086, Practice for Numbering Metals and Alloys (UNS).

*A Summary of Changes section appears at the end of this standard

Document History

B690
October 1, 2022
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy Seamless Pipe and Tube
This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08367)2 cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special corrosive service and...
November 1, 2018
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08367) Seamless Pipe and Tube
This specification covers iron-nickel-chromiummolybdenum alloy (UNS N08367)2 cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special corrosive service and...
October 10, 2002
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in special...
October 10, 2002
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
This specification covers iron-nickel-chromiummolybdenum alloys (UNS N08366 and UNS N08367)* coldfinished annealed or hot-finished annealed seamless pipe and tube intended for use in special...
October 10, 2002
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)(Footnote *) cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in...
May 10, 1996
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
1. Scope 1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367) cold-finished annealed or hot-finished annealed seamless pipe and tube intended for use in...
February 15, 1993
STANDARD SPECIFICATION FOR IRON-NICKEL-CHROMIUM -MOLYBDENUM ALLOYS (UNS N08366 AND UNS N08367) SEAMLESS PIPE AND TUBE
A description is not available for this item.
February 12, 1991
STANDARD SPECIFICATION FOR IRON-NICKEL-CHROMIUM -MOLYBDENUM ALLOYS (UNS N08366 AND UNS N08367) SEAMLESS PIPE AND TUBE
A description is not available for this item.
May 27, 1988
STANDARD SPECIFICATION FOR IRON-NICKEL-CHROMIUM -MOLYBDENUM ALLOYS (UNS N08366 AND UNS N08367) SEAMLESS PIPE AND TUBE
A description is not available for this item.
April 24, 1987
STANDARD SPECIFICATION FOR IRON-NICKEL-CHROMIUM -MOLYBDENUM ALLOYS (UNS N08366 AND UNS N08367) SEAMLESS PIPE AND TUBE
A description is not available for this item.
August 29, 1986
STANDARD SPECIFICATION FOR IRON-NICKEL- CHROMIUM-MOLYBDENUM ALLOYS (UNS N08366 AND UNS N08367) SEAMLESS PIPE AND TUBE
A description is not available for this item.
May 29, 1981
STANDARD SPECIFICATION FOR IRON-NICKEL- CHROMIUM-MOLYBDENUM ALLOY SEAMLESS PIPE AND TUBE
A description is not available for this item.

References

Advertisement