SNV - SN EN 15502-2-1

Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW

active, Most Current
Organization: SNV
Publication Date: 1 September 2022
Status: active
Page Count: 110
ICS Code (Boilers and heat exchangers): 27.060.30
ICS Code (Central heating systems): 91.140.10

Document History

SN EN 15502-2-1
September 1, 2022
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
A description is not available for this item.
December 1, 2012
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
A description is not available for this item.
Advertisement