DSF/ISO/DTS 16943
Thermoplastic pipes for the conveyance of fluids – Inspection of polyethylene electrofusion socket joints using phased array ultrasonic testing
| Organization: | DS |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document describes the phased array ultrasonic testing (PAUT) of polyethylene electrofusion (EF) socket joints used for the conveyance of fluids. This document provides a test whereby the presence of imperfections such as voids, wire dislocation, misalignment, pipe under-penetration, particulate contamination, cold fusion and lack of fusion in electrofusion socket joints can be detected. The technique is only applicable to polyethylene electrofusion socket fittings without a barrier to ultrasonic waves. This document also provides requirements for procedure qualification and guidance for personnel qualifications, which are essential for the application of this test method NOTE 1 - At the time of publication, experience only exists on the use of PAUT for polyethylene (PE80 and PE100) electrofusion socket joint sizes between 90 mm and 710 mm (SDR 11 and 17)[7][8][9][10][11]
Document History