DSF/PREN IEC 63281-2-1

Personal e-Transporters – Part 2-1: Test method for total run time of e-scooter with consideration to environmental conditions of actual use

pending, Most Current
Organization: DS
Status: pending
Page Count: 38
ICS Code (Electric road vehicles): 43.120
scope:

This document specifies safety requirements for Personal e- Transporters This document is applicable to electrically powered Personal e-Transporters(PeT) which are used in private and public area, where the speed control and/or the steering control is electric/electronic. The PeT may have provisions for transport of cargo and may be for private or commercial (including sharing service) use. This document is not applicable for EVs as: EPACs, E-bikes, mopeds, motorcycles and passenger cars. This document does not apply to: - PeT that are considered as toys; - PeT that are intended for competition; - PeT that are intended for medical care; - PeT that have a rated voltage of more than 100 VDC or 240 VAC; - PeT without an on-board driving operator.

Document History

DSF/PREN IEC 63281-2-1
Personal e-Transporters – Part 2-1: Test method for total run time of e-scooter with consideration to environmental conditions of actual use
This document specifies safety requirements for Personal e- Transporters This document is applicable to electrically powered Personal e-Transporters(PeT) which are used in private and public area,...
Advertisement