DSF/PREN IEC 60669-2-4
Switches for household and similar fixed electrical installations – Part 2-4: Particular requirements – Isolating switches
| Organization: | DS |
| Status: | pending |
| Page Count: | 38 |
| ICS Code (Switches): | 29.120.40 |
scope:
This clause of Part 1 applies except as follows. Replacement of the first paragraph: This part of IEC 60669 applies to manually operated general purpose isolating switches with a rated voltage not exceeding 440 V and a rated current not exceeding 125 A, intended for household and similar fixed electrical installations, either indoors or outdoors. Replacement of the fifth dash of the fourth paragraph: - a monophase circuit for motor load with a rated current up to 10 A and a power factor not less than 0,6; NOTE - Isolating switches are designed for overvoltage category III and used in environment of pollution degree 2 according to IEC 60664-1.
Document History