NEN-EN 125
Flame supervision devices for gas burning appliances - Thermoelectric flame supervision devices
| Organization: | NEN |
| Publication Date: | 1 June 2020 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This document specifies the safety, construction and performance requirements for thermoelectric flame supervision devices, energized by a thermocouple intended for use with gas burners, gas appliances and similar use, hereafter referred to as "controls".
This document is applicable to controls with declared maximum inlet pressures up to and including 500 kPa (5 bar) of nominal connection sizes up to and including DN 50 for use with one or more fuel gases in accordance with EN 437.
This document is not applicable to:
a) the thermocouple;
b) controls which use auxiliary energy (e.g. electrical energy supplied externally).
Document History