ASD-STAN - PREN 9101

Aerospace series Quality Management Systems — Requirements for Conducting Audits of Aviation, Space, and Defence Quality Management Systems

active, Most Current
Organization: ASD-STAN
Publication Date: 1 November 2022
Status: active
Page Count: 28
scope:

General

This document defines requirements for the preparation and execution of the audit process. In addition, it defines the content and composition for the audit reporting of conformity and process effectiveness to the EN 9100-series standards, the organization's QMS documentation, and customer and statutory/regulatory requirements.

The requirements in this document are additions or represent changes to the requirements and guidelines in the standards for conformity assessment, auditing, and certification as published by ISO/IEC (i.e. ISO/IEC 17000:2020, ISO/IEC 17021-1). When there is conflict with these standards, the requirements of the EN 9101 standard shall take precedence.

NOTE 1 In this document, the term "EN 9100-series standards" comprises the EN 9100, EN 9110, and EN 9120 standards; developed by the IAQG and published by various national standards bodies.

NOTE 2 In addition to this document, the IAQG publishes deployment support material on the IAQG, that can be used by audit teams, when executing the audit process.

Application

This document is intended to be used for audits of EN 9100-series standards by Certification Bodies (CBs) for certification of organizations, under the auspices of the ASD industry certification scheme [also known as the Industry Controlled Other Party (ICOP) scheme]. The ICOP scheme requirements are defined in the EN 9104-series standards (i.e. EN 9104-1, EN 9104-2, EN 9104-3).

NOTE Relevant parts of this document can also be used by an organization in support of internal audits (1st party) and external audits at suppliers (2nd party).

Document History

PREN 9101
November 1, 2022
Aerospace series Quality Management Systems — Requirements for Conducting Audits of Aviation, Space, and Defence Quality Management Systems
General This document defines requirements for the preparation and execution of the audit process. In addition, it defines the content and composition for the audit reporting of conformity and...
October 1, 2016
Quality Management Systems - Audit Requirements for Aviation, Space, and Defence Organizations
General This standard defines requirements for the preparation and execution of the audit process. In addition, it defines the content and composition for the audit reporting of conformity and...
March 1, 2014
Quality Management Systems Audit Requirements for Aviation, Space, and Defence Organizations
General This standard defines requirements for the preparation and execution of the audit process. In addition, it defines the content and composition for the audit reporting of conformity and...
December 31, 2009
Quality Management Systems Audit Requirements for Aviation, Space, and Defense Organizations
General This standard defines requirements for the preparation and execution of the audit process. Additionally, it defines the content and composition for the audit reporting of conformity and...
February 1, 2007
Aerospace Series Quality Management Systems Assessment
A description is not available for this item.
December 1, 2003
Aerospace Series Quality Management Systems Assessment
A description is not available for this item.
June 1, 2002
Aerospace Series Quality Management Systems Assessment (Based on ISO 9001: 2000) and Quality Systems Quality System Assessment (Based on ISO 9001: 1994)
A description is not available for this item.
January 31, 2001
Aerospace Series Quality Systems Quality System Assessment
A description is not available for this item.

References

Advertisement