DS/ISO/IEC 14165-116/AMD 1

Information technology – Fibre Channel – Part 116: 10 Gigabit (10GFC)

active, Most Current
Organization: DS
Publication Date: 2 November 2022
Status: active
Page Count: 10
ICS Code (Interface and interconnection equipment): 35.200
scope:

Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the High-Performance Parallel Interface (HIPPI) data framing, IP (Internet Protocol), ANSI/IEEE 802.2, and others. This part of ISO/IEC 14165 describes signaling and physical requirements that may be utilized to transport data at a rate in excess of 10 Gbit/s.

Document History

November 2, 2022
Information technology – Fibre Channel – Part 116: 10 Gigabit (10GFC)
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the...
DS/ISO/IEC 14165-116/AMD 1
November 2, 2022
Information technology – Fibre Channel – Part 116: 10 Gigabit (10GFC)
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the...
Advertisement