DS/ISO/IEC 14709-2/AMD 1

Information technology – Configuration of customer premises cabling (CPC) for applications – Part 2: Integrated Services Digital Network (ISDN) primary rate

active, Most Current
Organization: DS
Publication Date: 2 November 2022
Status: active
Page Count: 8
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14709 specifies the design and configuration of Customer Premises Cabling for the connection of primary access ISDN equipment. lt includes - design requirements for ISDN primary access Point-to-Point configuration; - cabling requirements for the installation of new cabling; - criteria for the use of existing cabling; - criteria for implementation of ISDN primary access on generic cabling Systems according to ISO/IEC 11801. This Standard applies to the customer premises cabling for the transmission of ISDN primary access Signals as defined by ITU-T 1.431. The requirements in this Standard apply to the cabling for both 1,544 Mbitk and 2,048 Mbit/s interfaces.

Document History

DS/ISO/IEC 14709-2/AMD 1
November 2, 2022
Information technology – Configuration of customer premises cabling (CPC) for applications – Part 2: Integrated Services Digital Network (ISDN) primary rate
This part of ISO/IEC 14709 specifies the design and configuration of Customer Premises Cabling for the connection of primary access ISDN equipment. lt includes - design requirements for ISDN primary...
October 31, 2022
Information technology – Configuration of customer premises cabling (CPC) for applications – Part 2: Integrated Services Digital Network (ISDN) primary rate
A description is not available for this item.
Advertisement