DS/ISO/IEC 9314-20

Information technology – Fibre Distributed Data Interface (FDDI) – Part 20: Abstract test suite for FDDI physical medium dependent conformance testing

active, Most Current
Organization: DS
Publication Date: 4 November 2022
Status: active
Page Count: 44
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 9314 specifies a series of tests in order to verify conformance of FDDI stations to the requirements of ISO/IEC 9314-3:1990. NOTE - ISO/IEC 9314-3 specifies the requirements for the optical input/output port of FDDI stations as well as for cable plants. It states that a bit error rate for a station-to-station link should not exceed 2,5 × 10?10 for conforming stations connected to each other through a conforming cable plant.

Document History

DS/ISO/IEC 9314-20
November 4, 2022
Information technology – Fibre Distributed Data Interface (FDDI) – Part 20: Abstract test suite for FDDI physical medium dependent conformance testing
This part of ISO/IEC 9314 specifies a series of tests in order to verify conformance of FDDI stations to the requirements of ISO/IEC 9314-3:1990. NOTE – ISO/IEC 9314-3 specifies the requirements for...
Advertisement