DSF/EN 62927/PRA1

Voltage sourced converter (VSC) valves for static synchronous compensator (STATCOM) – Electrical Testing

inactive
Organization: DS
Status: inactive
Page Count: 9
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

IEC 62927:2017 applies to self-commutated valves, for use in voltage sourced converter (VSC) for static synchronous compensator (STATCOM). It is restricted to electrical type and production tests. The tests specified in this document are based on air insulated valves. For other types of valves, the test requirements and acceptance criteria are agreed between the purchaser and the supplier.

Document History

June 21, 2023
Voltage sourced converter (VSC) valves for static synchronous compensator (STATCOM) – Electrical testing
IEC 62927:2017 applies to self-commutated valves, for use in voltage sourced converter (VSC) for static synchronous compensator (STATCOM). It is restricted to electrical type and production tests....
January 23, 2018
Voltage sourced converter (VSC) valves for static synchronous compensator (STATCOM) – Electrical Testing
IEC 62927:2017 applies to self-commutated valves, for use in voltage sourced converter (VSC) for static synchronous compensator (STATCOM). It is restricted to electrical type and production tests....
October 25, 2017
Voltage sourced converter (VSC) valves for static synchronous compensator (STATCOM) – Electrical Testing
IEC 62927:2017 applies to self-commutated valves, for use in voltage sourced converter (VSC) for static synchronous compensator (STATCOM). It is restricted to electrical type and production tests....
DSF/EN 62927/PRA1
Voltage sourced converter (VSC) valves for static synchronous compensator (STATCOM) – Electrical Testing
IEC 62927:2017 applies to self-commutated valves, for use in voltage sourced converter (VSC) for static synchronous compensator (STATCOM). It is restricted to electrical type and production tests....
Voltage sourced converter (VSC) valves for static synchronous compensator (STATCOM) - Electrical Testing
This International Standard applies to self-commutated valves, for use in voltage sourced converter (VSC) for static synchronous compensator (STATCOM). It is restricted to electrical type and...
Advertisement