DS/ISO/IEC 14776-362

Information technology – Small Computer System Interface (SCSI) – Part 362: Multimedia commands-2 (MMC-2)

active, Most Current
Organization: DS
Publication Date: 1 November 2022
Status: active
Page Count: 338
ICS Code (Interface and interconnection equipment): 35.200
scope:

The Small Computer System Interface (SCSI) protocol is designed to provide an efficient peer-to-peer I/O bus with the maximum number of hosts and peripherals determined by the bus width (8 or 16). This International Standard defines the SCSI command set extensions to access multimedia features for all classes of SCSI devices.

Document History

DS/ISO/IEC 14776-362
November 1, 2022
Information technology – Small Computer System Interface (SCSI) – Part 362: Multimedia commands-2 (MMC-2)
The Small Computer System Interface (SCSI) protocol is designed to provide an efficient peer-to-peer I/O bus with the maximum number of hosts and peripherals determined by the bus width (8 or 16)....
Advertisement