AWPA - O5.3

Solid Sawn Wood Crossarms, Braces, and Ground Wire Moulding: Specifications and Dimensions

active, Most Current
Organization: AWPA
Publication Date: 1 January 2021
Status: active
Page Count: 38
scope:

This standard consists of specifications covering solid sawn-wood crossarms and braces manufactured from coastal Douglas-fir (Pseudotsuga menziesii - variety menziesii) grown in the West Coast region (i.e., from the summit area of the Cascade Mountains of Washington, Oregon, California, and British Columbia, Canada) to the Pacific Ocean; and from dense Southern pine of the following species: longleaf pine (Pinus palustris), shortleaf pine (Pinus echinata), loblolly pine (Pinus taeda), and slash pine (Pinus elliottii), as well as ground wire moulding manufactured from Douglas-fir (Pseudotsuga menziesii) or red oak (Quercus rubra group). The specifications are intended to cover communications crossarms, power crossarms, heavy-duty crossarms, heavy-duty braces, and ground wire moulding. Crossarms are intended primarily for use as beams. Heavy-duty crossarms may also be used as struts or columns in braced H-frames. Braces are used for tension and/or compression-bracing. Ground wire moulding is used to protect the ground wire at the base of the pole.

Document History

O5.3
January 1, 2021
Solid Sawn Wood Crossarms, Braces, and Ground Wire Moulding: Specifications and Dimensions
This standard consists of specifications covering solid sawn-wood crossarms and braces manufactured from coastal Douglas-fir (Pseudotsuga menziesii - variety menziesii) grown in the West Coast region...
January 1, 2015
SOLID SAWN-WOOD CROSSARMS & BRACES – SPECIFICATIONS & DIMENSIONS
A description is not available for this item.
January 1, 2008
SOLID SAWN-WOOD CROSSARMS & BRACES – SPECIFICATIONS & DIMENSIONS
A description is not available for this item.

References

Advertisement