ISO - 21994
Passenger cars — Stopping distance at straight-line braking with ABS — Open-loop test method
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Braking systems): | 43.040.40 |
scope:
This document specifies an open-loop test method to determine the stopping distance of a vehicle during a straight-line braking manoeuvre, with the anti-lock braking system (ABS) fully engaged. This document applies to passenger cars as defined in ISO 3833 and light trucks.
This document specifies a reference method and is especially designed to ensure high repeatability.
Document History
21994
November 1, 2022
Passenger cars — Stopping distance at straight-line braking with ABS — Open-loop test method
This document specifies an open-loop test method to determine the stopping distance of a vehicle during a straight-line braking manoeuvre, with the anti-lock braking system (ABS) fully engaged. This...
June 15, 2007
Passenger cars — Stopping distance at straight-line braking with ABS — Openloop test method
A description is not available for this item.