CEI - EN IEC 63182-4

Magnetic powder cores - Guidelines on dimensions and the limits of surface irregularities Part 4: Block-cores

active, Most Current
Organization: CEI
Publication Date: 1 October 2022
Status: active
Page Count: 18
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 63182 specifies the preferred range of the dimensions that are of importance for mechanical interchangeability and gives guidelines on allowable limits of surface irregularities for block-cores made of metallic magnetic powder.

This document is a specification about surface irregularities which is useful in the negotiations between suppliers and users of magnetic powder-cores.

The use of "derived" standards which give more detailed specifications of component parts while still permitting compliance with this document is discussed in Annex A.

Document History

EN IEC 63182-4
October 1, 2022
Magnetic powder cores - Guidelines on dimensions and the limits of surface irregularities Part 4: Block-cores
This part of IEC 63182 specifies the preferred range of the dimensions that are of importance for mechanical interchangeability and gives guidelines on allowable limits of surface irregularities for...

References

Advertisement