CENELEC - EN IEC 61300-3-35

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2022
Status: active
Page Count: 32
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 is concerned with the observation and classification of debris, scratches and defects. The inspection requirements are based on IEC TR 62627-05. Advice for cleaning of contamination from fibres/ferrule is found in IEC TR 62627-01 and a recommendation is given in Annex D. IEC TR 62572-4 provides the cleaning method for a stub for optical transceivers. Visual inspection is in addition to, and does not replace measurement of performance parameters such as attenuation and return loss, or end face parameters. The dimensions specified are chosen such that they can be easily estimated. Not only the zones A and B on the fibre are inspected for defects and scratches but the whole contact area (where the two fibres/ferrules meet when mated) needs to be inspected for contamination (this is up to 250 μm diameter for cylindrical ferrules and the whole ferrule surface for rectangular ferrules).

The objectives of this document are the following:

• specify the minimum criteria for a microscope to be compliant to this document;

• specify the procedure and criteria for inspecting fibre-optic end faces for cleanliness to determine if the end faces are fit for use. All connector optical interfaces (IEC 61755 series and IEC 63267 series) are based on physical contact between fibre cores;

• provide quantitative criteria for the analysis of end face images.

Document History

EN IEC 61300-3-35
October 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 is concerned with the observation and classification of debris, scratches and defects. The inspection requirements are based on IEC TR 62627-05. Advice for cleaning of...
October 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 describes methods for quantitatively assessing the end face quality of a polished fibre optic connector or of a fibre optic transceiver using a fibre-stub type interface....
January 1, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
A description is not available for this item.

References

Advertisement