CEI - EN 60793-2-10/A1

Optical fibres Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres

active, Most Current
Organization: CEI
Publication Date: 1 October 2022
Status: active
Page Count: 10
ICS Code (Fibres and cables): 33.180.10

Document History

EN 60793-2-10/A1
October 1, 2022
Optical fibres Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
A description is not available for this item.
January 1, 2020
Optical fibres Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission...
March 1, 2018
Optical fibres Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables....
October 1, 2016
Optical fibres Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
May 1, 2012
Optical fibres Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
May 1, 2009
Optical fibres Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
Questa parte della serie di Norme EN/IEC 60793 stabilisce prescrizioni uniformi per le seguenti caratteristiche meccaniche: flessione della fibra o curvatura latente, per fibre ottiche non...
Advertisement