CEI - EN IEC 61300-3-33
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using pin gauges
active
| Organization: | CEI |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre cylindrical ferrule optical connectors.
Document History
July 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using pin gauges
A description is not available for this item.
EN IEC 61300-3-33
October 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using pin gauges
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre...
February 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using gauge pins
This part of IEC 61300 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge pin...
October 1, 2000
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurement - Ferrule withdrawal force
Le Norme della serie EN 61300 contengono informazioni di carattere generale, nonché procedure per prove ambientali e metodi di misura relativi ai componenti passivi per fibre ottiche.
La Norma EN...