TAPPI - T 519 OM
Diffuse opacity of paper (d/0 paper backing)
| Organization: | TAPPI |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 6 |
scope:
This method provides a measure of diffuse opacity (paper backing) of white and near-white papers, previously known as "printing opacity."
The method may be employed for colored papers on condition that their reflectance (paper backing) is greater than 20% and their diffuse opacity (paper backing) is greater than 45% (1).
The method is not suitable for highly transparent papers such as glassine.
This method employs d/0 geometry, illuminant C, and paper backing whereas TAPPI T 425 "Opacity of Paper" employs 15/d geometry, illuminant A, both 89% reflectance backing and paper backing.
This method is similar to ISO 2471.
Document History