DS/EN ISO/ASTM 52909

Additive manufacturing – Finished part properties – Orientation and location dependence of mechanical properties for metal powder bed fusion (ISO/ASTM 52909:2022)

active, Most Current
Organization: DS
Publication Date: 7 November 2022
Status: active
Page Count: 26
ICS Code (Additive manufacturing): 25.030
scope:

This document covers supplementary guidelines for evaluation of mechanical properties including static/quasi-static and dynamic testing of metals made by additive manufacturing (AM) to provide guidance toward reporting when results from testing of as-build specimen or those excised from printed parts made by this technique or both. This document is provided to leverage already existing standards. Guidelines are provided for mechanical properties measurements and reporting for additively manufactured metallic specimen as well as those excised from parts. This document does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health and environmental practices and determine the applicability of regulatory limitations prior to use. This document expands upon the nomenclature of ISO/ASTM 52900 and principles of ISO/ASTM 52921 and extends them specifically to metal additive manufacturing. The application of this document is primarily intended to provide guidance on orientation designations in cases where meaningful orientation/direction for AM cannot be obtained from available test methods.

Document History

DS/EN ISO/ASTM 52909
November 7, 2022
Additive manufacturing – Finished part properties – Orientation and location dependence of mechanical properties for metal powder bed fusion (ISO/ASTM 52909:2022)
This document covers supplementary guidelines for evaluation of mechanical properties including static/quasi-static and dynamic testing of metals made by additive manufacturing (AM) to provide...
Additive manufacturing – Finished part properties – Orientation and location dependence of mechanical properties for metal powder bed fusion (ISO/ASTM DIS 52909:2021)
This standard covers supplementary guidelines for evaluation of mechanical properties including static/quasi-static and dynamic testing of metals made by additive manufacturing in an effort to...
Advertisement