DS/EN 1253-7

Gullies for buildings – Part 7: Trapped floor gullies with mechanical closure

active, Most Current
Organization: DS
Publication Date: 9 November 2022
Status: active
Page Count: 33
ICS Code (Drainage systems): 91.140.80
scope:

This document classifies floor gullies for domestic waste water for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design, performance and marking of factory made gullies for buildings, irrespective of the material, for use in drainage systems requiring a trap with a mechanical closure (referred to as floor gullies). NOTE - Floor gullies with a depth of water seal less than 50 mm are not covered by EN 1253-1, EN 1253-7 and EN 1253-8. These products are intended to be installed where both conditions below are fulfilled: - the building does not exceed a ground-floor and three floors above; - infrequent use could result in a water seal evaporating.

Document History

DS/EN 1253-7
November 9, 2022
Gullies for buildings – Part 7: Trapped floor gullies with mechanical closure
This document classifies floor gullies for domestic waste water for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design,...
Gullies for buildings – Part 7: Trapped floor gullies with mechanical closure
This document classifies floor gullies for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design, performance and marking of factory...
Advertisement