DSF/ISO/DIS 6508-2

Metallic materials – Rockwell hardness test – Part 2: Verification and calibration of testing machines and indenters

pending, Most Current
Organization: DS
Status: pending
Page Count: 28
ICS Code (Mechanical testing of metals): 77.040.10
scope:

ISO 6508-2:2015 specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508‑1:2015, together with a method for verifying Rockwell hardness indenters. The direct verification method is used to determine whether the main parameters associated with the machine function, such as applied force, depth measurement, and testing cycle timing, fall within specified tolerances. The indirect verification method uses a number of calibrated reference hardness blocks to determine how well the machine can measure a material of known hardness. The indirect method may be used on its own for periodic routine checking of the machine in service. If a testing machine is also to be used for other methods of hardness testing, it shall be verified independently for each method. ISO 6508-2:2015 is applicable to stationary and portable hardness testing machines. Attention is drawn to the fact that the use of tungsten carbide composite for ball indenters is considered to be the standard type of Rockwell indenter ball. Steel indenter balls may continue to be used only when complying with ISO 6508‑1:2015, Annex A.

Document History

DSF/ISO/DIS 6508-2
Metallic materials – Rockwell hardness test – Part 2: Verification and calibration of testing machines and indenters
ISO 6508-2:2015 specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508‑1:2015, together with a method...
Advertisement