DS/EN 50187

High-voltage switchgear and controlgear – Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV

active, Most Current
Organization: DS
Publication Date: 10 November 2022
Status: active
Page Count: 16
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This document applies to pressurized gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV and up to and including 52 kV for indoor or outdoor installations, where the gas or gas mixture is being used principally for its dielectric and/or arc-quenching properties and where the gases or gas mixtures in the compartment can be considered in conditions being chemically stable over its lifetime and non-corrosive to the material of the pressurized compartment in the conditions that prevail inside.

Document History

DS/EN 50187
November 10, 2022
High-voltage switchgear and controlgear – Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
This document applies to pressurized gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV and up to and including 52 kV for indoor or outdoor installations, where...
November 4, 1996
Gas-filled compartments for a.c. switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV
This standard applies to compartments pressurized at a maximum pressure of 3 bar (gauge) and with a maximum pressure x volume of 2000 bar/litres with inert gases, for example sulphur hexafluoride or...
High-voltage switchgear and controlgear – Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
This document applies to pressurized compartments (gas-filled compartments with maximum allowable pressure above 50 kPa relative) of AC switchgear and controlgear with rated voltages above 1 kV up to...
Advertisement