DS/ETSI EN 300 176-1 V2.4.1

Digital Enhanced Cordless Telecommunications (DECT); Test specification; Part 1: Radio

active, Most Current
Organization: DS
Publication Date: 7 November 2022
Status: active
Page Count: 137
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies tests applicable to all Digital Enhanced Cordless Telecommunications (DECT) equipment accessing the DECT frequency band 1 880 MHz to 1 900 MHz and including provisions for testing other or extended frequency bands as described in ETSI EN 300 175-1 [i.11] and ETSI EN 300 175-2 [1]. Part 2 of the present multi-part deliverable [i.15] specifies tests applicable to DECT speech and audio transmission using a collection of speech codecs, including Recommendation ITU-T G.726 [i.7] ADPCM codec, Recommendation ITU-T G.722 [i.8] "7 kHz codec", "MPEG-4 codec" [i.10], LC3plus [i.24] and others. The aims of the present document are to ensure: • efficient use of frequency spectrum; • no harm done to any connected network and its services; • no harm done to other radio networks and services; • no harm done to other DECT equipment or its services; • interworking of terminal equipment via the public network. The tests of ETSI EN 300 176 are split into two parts: • the present document (part 1) covers testing of radio frequency parameters, security elements and those DECT protocols that facilitate the radio frequency tests and efficient use of frequency spectrum; • part 2 [i.15] describes testing of speech and audio requirements between network interface and DECT PT, or between a DECT CI air interface and alternatively a DECT PT or FT. Part 2 is not applicable to terminal equipment specially designed for the disabled (e.g. with amplification of received speech as an aid for the hard-of-hearing). DECT terminal equipment consists of the following elements: a) Fixed Part (FP); b) Portable Part (PP); c) Cordless Terminal Adapter (CTA); d) Wireless Relay Station (WRS) (FP and PP combined); e) Hybrid Part (HyP) (a PP with capability to act as a FP to provide PP to PP communication). Details of the DECT Common Interface may be found in ETSI EN 300 175-1 [i.11], ETSI EN 300 175 parts 2 to 3 [1] to [2], ETSI EN 300 175-4 [i.12], ETSI EN 300 175 parts 5 to 6 [3] to [4], and ETSI EN 300 175 parts 7 to 8 [i.13] to [i.14]. Further details of the DECT system may be found in the ETSI Technical Report ETSI TR 101 178 [i.1]. Information about ULE may be found in the ETSI Technical Specifications ETSI TS 102 939-1 [i.20] and ETSI TS 102 939-2 [i.21]

Document History

DS/ETSI EN 300 176-1 V2.4.1
November 7, 2022
Digital Enhanced Cordless Telecommunications (DECT); Test specification; Part 1: Radio
The present document specifies tests applicable to all Digital Enhanced Cordless Telecommunications (DECT) equipment accessing the DECT frequency band 1 880 MHz to 1 900 MHz and including provisions...
Digital Enhanced Cordless Telecommunications (DECT); Test specification; Part 1: Radio
The present document specifies tests applicable to all Digital Enhanced Cordless Telecommunications (DECT) equipment accessing the DECT frequency band 1 880 MHz to 1 900 MHz and including provisions...
Advertisement