DS/EN ISO 16396-1

Plastics – Polyamide (PA) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO 16396-1:2022)

active, Most Current
Organization: DS
Publication Date: 10 November 2022
Status: active
Page Count: 30
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document establishes a system of designation for polyamide (PA) moulding and extrusion materials, which can be used as the basis for specifications. The types of polyamide plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties a) viscosity number, b) tensile modulus, and c) nucleating additive, and on information about composition, intended application and/or method of processing, important properties, additives, colorants, fillers, and reinforcing materials. The designation system is applicable to all polyamide homopolymers, copolymers, and blends. It is applicable to unmodified materials ready for normal use and materials modified, for example, by colorants, additives, fillers, reinforcing materials, and polymer modifiers. This document does not apply to the following materials: -    monomer casting-type polyamides of PA 6; -    monomer casting-type polyamides of PA 12. It is not intended to imply that materials having the same designation give the same performance. This document does not provide engineering data, performance data, or data on processing conditions which can be required to specify a material. If such additional properties are required, they can be determined according to the test methods specified in ISO 16396-2, if suitable. In order to specify a thermoplastic material for a particular application, additional requirements can be given in data block 5 (see 4.1).

Document History

DS/EN ISO 16396-1
November 10, 2022
Plastics – Polyamide (PA) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO 16396-1:2022)
This document establishes a system of designation for polyamide (PA) moulding and extrusion materials, which can be used as the basis for specifications. The types of polyamide plastics are...
March 4, 2015
Plastics – Polyamide (PA) moulding and extrusion materials – Part 1: Designation system, marking of products and basis for specifications (ISO 16396-1:2015)
This part of ISO 16396 establishes a system of designation for polyamide (PA) thermoplastic materials which is based on ISO 1043 and is intended to coordinate with the marking document ISO 11469. The...
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system, marking of products and basis for specification (ISO/DIS 16396-1:2012)
This part of ISO 16396 establishes a system of designation for polyamide (PA) thermoplastic materials which is based on ISO 1043 and is intended to coordinate with the marking document ISO 11469. The...
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system, marking of products and basis for specifications (ISO/FDIS 16396-1:2014)
This part of ISO 16396 establishes a system of designation for polyamide (PA) thermoplastic materials which is based on ISO 1043 and is intended to coordinate with the marking document ISO 11469. The...
Plastics – Polyamide (PA) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO/DIS 16396-1:2021)
This part of ISO 16396 establishes a system of designation for polyamide (PA) moulding and extrusion materials, which can be used as the basis for specifications. The types of polyamide plastics are...
Advertisement