DS/ETSI EN 300 132-1 V2.2.1
Environmental Engineering (EE); Power supply interface at the input to Information and Communication Technology (ICT) equipment; Part 1: Alternating Current (AC)
| Organization: | DS |
| Publication Date: | 7 November 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Telecommunication terminal equipment in general): | 33.050.01 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document contains requirements for the input of the ICT equipment connected to interface "A1". The voltage at interface "A1" defined in the present document is single phase and three phase AC. The following voltage range categories are covered: • Narrow single phase "A1"n-1p and narrow three phase "A1"n-3p AC voltage range defined to comply with nominal European AC voltages defined in IEC 60038 [i.2]. • Wide single phase "A1"w-1p and wide three phase "A1"w-3p AC voltage range for worldwide nominal AC voltages. This wide voltage range is based on the nominal voltages defined in IEC 60038 [i.2]. The present document aims at providing compatibility between the power supply equipment and both the ICT equipment, and the different load units connected to the same interface "A1" (e.g. control/monitoring, cooling system, etc.). The purpose of the present document is: • to identify a power supply system with the same characteristics for all ICT equipment defined in the area of application; the area of application may be any location where the interface "A1" is used i.e. telecommunication centres, Radio Base Stations, datacentres and customer premises; • to facilitate interworking of different (types of) loads; • to facilitate the standardization of power supply systems for ICT equipment; • to facilitate the installation, operation and maintenance in the same network of ICT equipment and systems from different origins. General requirements for safety and EMC are out of the scope of the present document series unless specific requirement not defined in existing safety or EMC standards. The present document concerns the requirements for the interface between Information and Communication Technology (ICT) equipment and its power supply. It includes requirements relating to its stability and measurement. Various other references and detailed measurement and test arrangements are contained in informative annexes.
Document History