NEN-EN 6052
Aerospace series - Rivet-collar-system, aluminium alloy, shear type, inch series - Technical Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Rivets): | 49.030.60 |
scope:
This document defines the requirements for qualification, acceptance, delivery and inspection of 100° countersunk head, 100° countersunk reduced head and protruding head close tolerance pins, shear type in aluminium alloy 7050-T73 and collars of aluminium alloy 3003 and of aluminium alloy 6061-T7 for use as permanent fasteners in aerospace applications.
Document History
NEN-EN 6052
November 1, 2022
Aerospace series - Rivet-collar-system, aluminium alloy, shear type, inch series - Technical Specification
This document defines the requirements for qualification, acceptance, delivery and inspection of 100° countersunk head, 100° countersunk reduced head and protruding head close tolerance pins, shear...
December 1, 2020
Aerospace series - Rivet-collar-system, aluminium alloy, shear type, inch series - Technical Specification
This document defines the requirements for qualification, acceptance, delivery and inspection of 100° countersunk head, 100° countersunk reduced head and protruding head close tolerance pins, shear...