NEN-ISO/IEC 29120-1

Information technology - Machine readable test data for biometric testing and reporting - Part 1: Test reports

active, Most Current
Organization: NEN
Publication Date: 1 November 2022
Status: active
Page Count: 48
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document establishes:

- machine-readable records for documenting the output of a biometric test;

- formats for data that ISO/IEC 19795 series tests are required to report; and

- an ASN.1 syntax for test reports.

This document does not:

- require, prohibit, or otherwise specify the format of biometric samples or templates used in a test;

- require, prohibit or otherwise specify the encapsulation of biometric samples or templates used in a test; or

- regulate metrics for tests.

NOTE The reportable metrics are established in ISO/IEC 19795-1.

Document History

NEN-ISO/IEC 29120-1
November 1, 2022
Information technology - Machine readable test data for biometric testing and reporting - Part 1: Test reports
This document establishes: — machine-readable records for documenting the output of a biometric test; — formats for data that ISO/IEC 19795 series tests are required to report; and — an ASN.1...
May 1, 2015
Information technology - Machine readable test data for biometric testing and reporting - Part 1: Test reports
NEN-ISO/IEC 29120-1 establishes - machine readable records for documenting the output of a biometric test, - formats for data that ISO/IEC 19795 tests are required to report, and - an ASN.1 syntax...

References

Advertisement