CEN - EN 15354
Plastics - Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) - Characterization and designation
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the characterization and the designation of extruded and/or calendered, nonreinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It specifies the corresponding test methods for the assessment of the characteristics.
This document is applicable to film and sheeting in the range of thickness from 0,05 mm to 1 mm.
Document History
EN 15354
October 1, 2022
Plastics - Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) - Characterization and designation
This document specifies the characterization and the designation of extruded and/or calendered, nonreinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It specifies the...