CEI - EN 50336
Bushings for transformers and reactor cable boxes not exceeding 36 kV
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
scope:
This document is applicable to insulated bushings, excluding those plug-in bushings specified by EN 50180 series, for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36 kV, and rated currents up to 4 000 A at frequencies from 15 Hz to 60 Hz.
Document History
EN 50336
April 1, 2022
Bushings for transformers and reactor cable boxes not exceeding 36 kV
This document is applicable to insulated bushings, excluding those plug-in bushings specified by EN 50180 series, for use in air insulated, shroud insulated and fully insulated cable boxes for liquid...
October 1, 2003
Bushings for transformers and reactor cable boxes not exceeding 36 kV
La presente Norma si applica agli isolatori passanti per utilizzo in muffole ermetiche in cui i cavi sono isolati o da sola aria con o senza barriere isolanti di protezione o da liquido isolante,...