CEI - EN 62053-22
Electricity metering equipment (a.c.) – Particular requirements Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
| Organization: | CEI |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 62053 applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only.
It applies only to transformer-operated
It does not apply to:
• watt-hour meters where the voltage across the connection terminals exceeds 600 V (line-to-line voltage for meters for poly-phase systems);
• portable meters and meters for outdoor use;
• data interfaces to the register of the meter;
• reference meters.
The dependability aspect is covered by the documents of the IEC 62059 series.
Document History