ANSI - INCITS/ISO/IEC TR 13066-3

Information technology - Interoperability with assistive technology (AT) - Part 3: IAccessible2 accessibility application programming interface (API) (Technical Report)

active, Most Current
Organization: ANSI
Publication Date: 1 January 2012
Status: active
Page Count: 32
scope:

This part of ISO/IEC 13066 provides an overview to the structure and terminology of the IAccessible2 accessibility API.

It provides:

- a description of the overall architecture and terminology of the API;

- further introductory explanations regarding the content and use of the API beyond those found in Annex A of ISO/IEC 13066-1;

- an overview of the main properties, including:

- of user interface elements,

- of how to get and set focus,

- of communication mechanisms in the API;

- a discussion of design considerations for the API (e.g. pointers to external sources of information on accessibility guidance related to using the API);

- information on extending the API (and where this is appropriate);

- an introduction to the programming interface of the API (including pointers to external sources of information).

It provides this information as an introduction to the IAccessible2 API to assist:

- IT system level developers who create custom controls and/or interface to them;

- AT developers involved in programming "hardware to software" and "software to software" interactions.

Document History

January 1, 2012
Information technology - Interoperability with assistive technology (AT) - Part 3: IAccessible2 accessibility application programming interface (API) (Technical Report)
This part of ISO/IEC 13066 provides an overview to the structure and terminology of the IAccessible2 accessibility API. It provides: - a description of the overall architecture and terminology of...
INCITS/ISO/IEC TR 13066-3
January 1, 2012
Information technology - Interoperability with assistive technology (AT) - Part 3: IAccessible2 accessibility application programming interface (API) (Technical Report)
This part of ISO/IEC 13066 provides an overview to the structure and terminology of the IAccessible2 accessibility API. It provides: — a description of the overall architecture and terminology of...
Advertisement