DSF/PREN IEC 60512-99-003

Connectors for electrical and electronic equipment – Tests and measurements – Part 99-003: Endurance test schedules – Test 99c: Test schedule for balanced single-pair connectors unmating under electrical load

pending, Most Current
Organization: DS
Status: pending
Page Count: 16
scope:

This part of IEC 60512 is used for the assessment of connectors within the scope of SC 48B that are used in balanced single-pair communication cabling with remote power, in support of e.g., IEEE 802.3 remote powering applications for point-to-point connections. This standard does not cover multidrop powering applications. The object of this document is to detail a test schedule to determine the ability of single-pair connectors as defined in the IEC 63171 series to withstand a minimum of 100 mechanical operations with electrical load, where an electrical current is being passed through the connector in accordance with IEC 60512-9-3 during the separation (unmating) step.

Document History

DSF/PREN IEC 60512-99-003
Connectors for electrical and electronic equipment – Tests and measurements – Part 99-003: Endurance test schedules – Test 99c: Test schedule for balanced single-pair connectors unmating under electrical load
This part of IEC 60512 is used for the assessment of connectors within the scope of SC 48B that are used in balanced single-pair communication cabling with remote power, in support of e.g., IEEE...
Advertisement