DS/EN ISO 23131

Ellipsometry – Principles (ISO 23131:2021)

active, Most Current
Organization: DS
Publication Date: 15 November 2022
Status: active
Page Count: 28
ICS Code (Metrology and measurement in general): 17.020
scope:

This document specifies a method for determining optical and dielectric constants in the UV-VIS-NIR spectral range as well as layer thicknesses in the field of at-line production control, quality assurance and material development through accredited test laboratories. It is applicable to stand-alone measuring systems. The presentation of the uncertainty of results conforms to ISO/IEC Guide 98-3.

Document History

DS/EN ISO 23131
November 15, 2022
Ellipsometry – Principles (ISO 23131:2021)
This document specifies a method for determining optical and dielectric constants in the UV-VIS-NIR spectral range as well as layer thicknesses in the field of at-line production control, quality...
Ellipsometry – Principles (ISO 23131:2021)
This document specifies a method for determining optical and dielectric constants in the UV-VIS-NIR spectral range as well as layer thicknesses in the field of at-line production control, quality...
Advertisement