DS/EN ISO 29466

Thermal insulating products for building applications – Determination of thickness (ISO 29466:2022)

active, Most Current
Organization: DS
Publication Date: 15 November 2022
Status: active
Page Count: 20
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This document specifies the equipment and procedures for determining the thickness of full‑size products. It is applicable to thermal insulating products. This document provides the reference method. Other methods can be used (e.g. for quality control), provided a correlation has been established with this reference method; Annex B gives some examples of such methods.

Document History

DS/EN ISO 29466
November 15, 2022
Thermal insulating products for building applications – Determination of thickness (ISO 29466:2022)
This document specifies the equipment and procedures for determining the thickness of full‑size products. It is applicable to thermal insulating products. This document provides the reference method....
Thermal insulating products for building applications – Determination of thickness (ISO/DIS 29466:2021)
This European Standard specifies the equipment and procedures for determining the thickness of full-size products. It is applicable to thermal insulating products.

References

Advertisement