ISO - 24048

Plastics — Determination of bound acrylonitrile content in the continuous phase of acrylonitrile-butadiene-styrene (ABS) by Dumas combustion method

active, Most Current
Organization: ISO
Publication Date: 1 November 2022
Status: active
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies a method for the determination of bound acrylonitrile content in the continuous phase of acrylonitrile-butadiene-styrene (ABS) copolymer using Dumas combustion method. This document is applicable to ABS resin with a mass fraction of bound acrylonitrile content in continuous phase between 5 % and 50 %.

Document History

24048
November 1, 2022
Plastics — Determination of bound acrylonitrile content in the continuous phase of acrylonitrile-butadiene-styrene (ABS) by Dumas combustion method
This document specifies a method for the determination of bound acrylonitrile content in the continuous phase of acrylonitrile-butadiene-styrene (ABS) copolymer using Dumas combustion method. This...

References

Advertisement