ISO - 19721

Plastics — Abrasion test method for artificial turfs using combined UV exposure and mechanical wear

active, Most Current
Organization: ISO
Publication Date: 1 November 2022
Status: active
Page Count: 24
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies an abrasion test method for accelerated testing of artificial turfs for use in sports facilities.

Combined exposure to simulated solar UV radiation and mechanical wear in simultaneous or sequential modes is the method used. The details of radiation, temperature, and moisture exposure, as well as to mechanical abrasion using soccer shoe studs on rotating drum assembly, are given in this document.

NOTE It was determined that simultaneous exposure was more effective than sequential exposure.

Document History

19721
November 1, 2022
Plastics — Abrasion test method for artificial turfs using combined UV exposure and mechanical wear
This document specifies an abrasion test method for accelerated testing of artificial turfs for use in sports facilities. Combined exposure to simulated solar UV radiation and mechanical wear in...

References

Advertisement