JSA - JIS Z 3197

Test methods for soldering fluxes

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 83
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Brazing and soldering): 25.160.50
scope:

This Standard specifies the test methods for soldering fluxes (hereafter referred to as fluxes) mainly intended for connection of wiring and parts in electric and electronic apparatuses and communication devices.

WARNING Persons carrying out tests based on this Standard should be familiar with normal laboratory practice.

This Standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this Standard to establish appropriate safety and health practices.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9454-1 : 2016 Soft soldering fluxes - Classification and requirements - Part 1 : Classification, labelling and packaging

ISO 9455-1 : 1990 Soft soldering fluxes - Test methods - Part 1 : Determination of non-volatile matter, gravimetric method

ISO 9455-3 : 2019 Soft soldering fluxes - Test methods - Part 3 : Determination of acid value, potentiometric and visual titration methods

ISO 9455-5 : 2014 Soft soldering fluxes - Test methods - Part 5 : Copper mirror test

ISO 9455-6 : 1995 Soft soldering fluxes - Test methods - Part 6 : Determination and detection of halide (excluding fluoride) content

ISO 9455-10 : 2012 Soft soldering fluxes - Test methods - Part 10 : Flux efficacy test, solder spread method

ISO 9455-13 : 2017 Soft soldering fluxes - Test methods - Part 13 : Determination of flux spattering

ISO 9455-14 : 2017 Soft soldering fluxes - Test methods - Part 14 : Assessment of tackiness of flux residues

ISO 9455-15 : 2017 Soft soldering fluxes - Test methods - Part 15 : Copper corrosion test

ISO 9455-16 : 2019 Soft soldering fluxes - Test methods - Part 16 : Flux efficacy test, wetting balance method

ISO 9455-17 : 2002 Soft soldering fluxes - Test methods - Part 17 : Surface insulation resistance comb test and electrochemical migration test of flux residues

ISO 12224-2 : 1997 Flux cored solder wire - Specification and test methods - Part 2 : Determination of flux content

IEC 61189-5-2 : 2015 Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-2 : General test methods for materials and assemblies - Soldering flux for printed board assemblies

IEC 61189-5-3 : 2015 Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-3 : General test methods for materials and assemblies - Soldering paste for printed board assemblies

IEC 61189-5-4 : 2015 Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-4 : General test methods for materials and assemblies - Solder alloys and fluxed and non-fluxed solid wire for printed board assemblies (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS Z 3197
March 22, 2021
Test methods for soldering fluxes
This Standard specifies the test methods for soldering fluxes (hereafter referred to as fluxes) mainly intended for connection of wiring and parts in electric and electronic apparatuses and...
March 21, 2012
Test methods for soldering fluxes
This Standard specifies the test methods for soldering fluxes (hereafter referred to as "fluxes") mainly intended for connection of wiring and parts in electric and electronic apparatuses and...
December 1, 2008
Testing Methods for Soldering Fluxes
A description is not available for this item.
March 20, 1999
Testing Methods for Soldering Fluxes
A description is not available for this item.
October 1, 1986
Testing Method for Resin Type Soldering Flux
A description is not available for this item.
January 1, 1976
Testing Method for Resin Type Soldering Flux
A description is not available for this item.

References

Advertisement