IEC - 62618

Radiation protection instrumentation – Spectroscopy-based alarming personal radiation detectors (SPRD) for the detection of illicit trafficking of radioactive material

active, Most Current
Organization: IEC
Publication Date: 1 November 2022
Status: active
Page Count: 64
ICS Code (Radiation protection): 13.280
scope:

This document applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD). SPRDs detect and identify gamma radiation and may detect neutron radiation. SPRDs can be worn on a belt or in a pocket to alert the wearer of the presence of a radiation source. SPRDs provide search, similar to that of a Personal Radiation Device (PRD), and identification capability to identify radiation sources. They can discriminate between alarms caused by Naturally Occurring Radioactive Materials (NORM) or medical radionuclides and alarms from industrial sources or Special Nuclear Material (SNM).

This document establishes performance requirements and specifies general characteristics, general test conditions, radiological, climatic, mechanical, and electromagnetic characteristics. This document also provides test methods that are used to determine if an SPRD meets the stated requirements.

This document does not apply to the performance of radiation protection instrumentation which is covered in IEC 61526 and IEC 60846-1. SPRDs are not intended for accurate measurement of personal (Hp(10)) or ambient (H*(10)) dose equivalent (rate).

Document History

62618
November 1, 2022
Radiation protection instrumentation – Spectroscopy-based alarming personal radiation detectors (SPRD) for the detection of illicit trafficking of radioactive material
This document applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD). SPRDs detect and identify gamma radiation and may detect neutron radiation. SPRDs can be worn on a belt or in...
February 1, 2013
Radiation protection instrumentation – Spectroscopy-based alarming Personal Radiation Detectors (SPRD) for the detection of illicit trafficking of radioactive material
Scope and object This International Standard applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD) which represent a new instrument category between alarming Personal Radiation...

References

Advertisement