CEI - EN IEC 62271-101

High-voltage switchgear and controlgear Part 101: Synthetic testing

active, Most Current
Organization: CEI
Publication Date: 1 May 2022
Status: active
Page Count: 168
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 mainly applies to AC circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing AC circuit-breakers, for making and breaking capacities over the range of test duties described in 7.102 to 7.111 of IEC 62271-100:2021, by synthetic methods.

It has been proven that synthetic testing is an economical and technically correct way to test high-voltage AC circuit-breakers according to the requirements of IEC 62271-100 and that it is equivalent to direct testing.

The methods and techniques described are those in general use. The purpose of this document is to establish criteria for synthetic testing and for the proper evaluation of results. Such criteria will establish the validity of the test method without imposing restraints on innovation of test circuitry.

Document History

EN IEC 62271-101
May 1, 2022
High-voltage switchgear and controlgear Part 101: Synthetic testing
This part of IEC 62271 mainly applies to AC circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing AC circuit-breakers, for making and breaking capacities over...
June 1, 2018
High-voltage switchgear and controlgear Part 101: Synthetic testing
FOREWORD This amendment has been prepared by subcommittee 17A: Switching devices, of IEC technical committee 17: High-voltage switchgear and controlgear Full information on the voting for the...
September 1, 2013
High-voltage switchgear and controlgear Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...
November 1, 2011
High-voltage switchgear and controlgear Part 101: Synthetic testing
La presente Variante recepisce l’evoluzione delle Norme richiamate, in particolare in molti punti è citata l’edizione 2008 della IEC 62271-100 che ha inglobato gli argomenti delle guide IEC 61633 e...
December 1, 2006
High-voltage switchgear and controlgear - Part 101: Synthetic testing
La presente Norma si applica principalmente agli interruttori a corrente alternata oggetto della Norma CEI EN 62271-100. Essa fornisce le regole generali per le prove del potere di stabilimento e...

References

Advertisement