CEI - EN IEC 62271-112

High-voltage switchgear and controlgear Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines

active, Most Current
Organization: CEI
Publication Date: 1 May 2022
Status: active
Page Count: 36
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This part of IEC 62271 applies to AC high-speed earthing switches (hereinafter termed HSES) designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having rated voltages of 550 kV and above.

HSESs described in this document are intended to extinguish the secondary arc remaining after clearing faults on transmission lines by the circuit-breakers.

For more detailed information on HSESs, refer to Annex A.

Document History

EN IEC 62271-112
May 1, 2022
High-voltage switchgear and controlgear Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
This part of IEC 62271 applies to AC high-speed earthing switches (hereinafter termed HSES) designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on...
May 1, 2014
High-voltage switchgear and controlgear Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
This part of IEC 62271 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having voltages...

References

Advertisement