CEI - EN IEC 60851-1

Winding wires - Test methods Part 1: General

active, Most Current
Organization: CEI
Publication Date: 1 April 2022
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60851 specifies the general notes on methods of test for winding wires. It also gives the definitions for terms used in IEC 60851 (all parts). A survey of the contents of IEC 60851-2 to IEC 60851-6 is given in Annex A.

Document History

EN IEC 60851-1
April 1, 2022
Winding wires - Test methods Part 1: General
This part of IEC 60851 specifies the general notes on methods of test for winding wires. It also gives the definitions for terms used in IEC 60851 (all parts). A survey of the contents of IEC 60851-2...
July 1, 2010
Winding wires - Test methods Part 1: General
Vedi il sommario della Norma base.
March 1, 2005
Winding wires - Test methods - Part 1: General
December 1, 1997
Winding wires - Test methods - Part 1: General
La presente parte delle Norme CEI EN 60851 (CEI 55-8) specifica le caratteristiche generali sui metodi di prova per i conduttori per avvolgimenti. Definisce inoltre la specifica terminologia e,...

References

Advertisement