CEI - EN 60898-2

Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations Part 2: Circuit-breakers for a.c. and d.c. operation

active, Most Current
Organization: CEI
Publication Date: 1 June 2022
Status: active
Page Count: 34
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60898 applies to a.c. air-break circuit-breakers for operation at 50 Hz, 60 Hz or 50/60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

This standard gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and have a rated DC voltage not exceeding 220 V for single-pole and 440 V for two-pole circuit-breakers, a rated current not exceeding 125 A and a rated DC short-circuit capacity not exceeding 10 000 A.

NOTE This standard applies to circuit-breakers able to make and break both alternating current and direct current.

As far as possible, it is in line with the requirements contained in IEC 60947-2.

These circuit-breakers are intended for the protection against overcurrents of wiring installations of buildings and similar applications; they are designed for use by uninstructed people and for not being maintained.

They are intended for use in an environment with pollution degree 2.

They are suitable for isolation.

Circuit-breakers of this standard, with exception of those rated 120 V or 120/240 V (see Table 1), are suitable for use in IT systems.

This standard also applies to circuit-breakers having more than one rated current, provided that the means for changing from one discrete rating to another is not accessible in normal service and that the rating cannot be changed without the use of a tool.

This standard does not apply to

- circuit-breakers intended to protect motors;

- circuit-breakers, the current setting of which is adjustable by means accessible to the user.

For circuit-breakers having a degree of protection higher than IP20 according to IEC 60529, for use in locations where arduous environmental conditions prevail (e.g. excessive humidity, heat or cold or deposition of dust) and in hazardous locations (e.g. where explosions are liable to occur), special constructions may be required.

This standard does not apply to circuit-breakers for a.c. and d.c. operation,which is covered by IEC 60898-2.

This standard does not apply to circuit-breakers which incorporate residual current tripping devices, which is covered by IEC 61009-1, IEC 61009-2-1, and IEC 61009-2-2.

A guide for co-ordination under short-circuit conditions between a circuit-breaker and another short-circuit protective device (SCPDs) is given in Annex D. For more severe overvoltage conditions, circuit-breakers complying with other standards (e.g. IEC 60947-2) should be used.

For an environment with a higher pollution degree, enclosures giving the appropriate degree of protection should be used.

NOTE 1 Circuit-breakers within the scope of this standard can also be used for protection against electric shock in case of fault, depending on their tripping characteristics and on the characteristics of the installation. The criterion of application for such purposes is dealt with by installation rules.

This standard contains all requirements necessary to ensure compliance with the operational characteristics required for these devices by type tests.

Document History

EN 60898-2
June 1, 2022
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations Part 2: Circuit-breakers for a.c. and d.c. operation
This part of IEC 60898 applies to a.c. air-break circuit-breakers for operation at 50 Hz, 60 Hz or 50/60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding...
March 1, 2007
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
La presente Parte seconda fornisce prescrizioni aggiuntive per gli interruttori unipolari e bipolari che, oltre ad avere caratteristiche conformi alla Parte prima, sono adatti al funzionamento in...

References

Advertisement