CEN - EN ISO/IEC 24760-3

Information technology - Security techniques - A framework for identity management - Part 3: Practice

active, Most Current
Organization: CEN
Publication Date: 1 September 2022
Status: active
Page Count: 40
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 24760 provides guidance for the management of identity information and for ensuring that an identity management system conforms to ISO/IEC 24760-1 and ISO/IEC 24760-2.

This part of ISO/IEC 24760 is applicable to an identity management system where identifiers or PII relating to entities are acquired, processed, stored, transferred or used for the purposes of identifying or authenticating entities and/or for the purpose of decision making using attributes of entities. Practices for identity management can also be addressed in other standards.

Document History

EN ISO/IEC 24760-3
September 1, 2022
Information technology - Security techniques - A framework for identity management - Part 3: Practice
This part of ISO/IEC 24760 provides guidance for the management of identity information and for ensuring that an identity management system conforms to ISO/IEC 24760-1 and ISO/IEC 24760-2. This part...

References

Advertisement